10TPB100M
10TPB100M
Obsolete
Description:  CONDUCTIVE POLYMER TANTALUM SOLI
Manufacturer:  Panasonic
Datasheet:   10TPB100M Datasheet
History Price: Obsolete
In Stock: 13800
10TPB100M vs 10TPE68MW
Manufacturer
Series
-
POSCAP? TPE
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Active
Capacitance
-
68 µF
Tolerance
-
?0%
Voltage - Rated
-
10 V
Type
-
Molded
ESR (Equivalent Series Resistance)
-
40mOhm @ 100kHz
Operating Temperature
-
-55℃ ~ 105℃
Lifetime @ Temp.
-
2000 Hrs @ 105℃
Mounting Type
-
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
-
0.079" (2.00mm)
Lead Spacing
-
-
Manufacturer Size Code
-
D2E
Ratings
-
-
Features
-
-