10THB330M
10THB330M
Active
Description:  CAP TANT POLY 330UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10THB330M Datasheet
History Price: $3.12
In Stock: 1600
10THB330M vs 10TPE68M
Manufacturer
Series
POSCAP? TH
POSCAP? TPE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
35mOhm @ 100kHz
25mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 125℃
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.154" (3.90mm)
0.079" (2.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D4
D2E
Ratings
-
-
Features
General Purpose
General Purpose