10TCF150ML
10TCF150ML
Active
Description:  CAP TANT POLY 150UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TCF150ML Datasheet
History Price: $2.4
In Stock: 8300
10TCF150ML vs 10TPC33MB
Manufacturer
Series
POSCAP? TC
POSCAP? TPC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Capacitance
150 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
15mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 125℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1411 (3528 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.118" (3.00mm)
0.047" (1.20mm)
Lead Spacing
-
-
Manufacturer Size Code
D3L
B1
Ratings
-
-
Features
General Purpose
General Purpose