10TAE68M
10TAE68M
Last Time Buy
Description:  CAP TANT POLY 68UF 10V 2917
Manufacturer:  Panasonic
Datasheet:   10TAE68M Datasheet
History Price: $2.73
In Stock: 33900
10TAE68M vs 10TPF150ML
Manufacturer
Series
POSCAP? TA
POSCAP? TPF
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Active
Capacitance
68 µF
150 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
25mOhm @ 100kHz
15mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D2E
D3L
Ratings
-
-
Features
General Purpose
General Purpose