Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TAE68M
10TAE68M
Last Time Buy
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 68UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TAE68M Datasheet
History Price: $2.73
In Stock: 33900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10TAE68M vs 10TCE220ML
Part No
10TAE68M
10TCE220ML
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TA
POSCAP? TC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Active
Capacitance
68 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
25mOhm @ 100kHz
25mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 105℃
1000 Hrs @ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.079" (2.00mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
D2E
D3L
Ratings
-
-
Features
General Purpose
General Purpose