Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TAE220ML
10TAE220ML
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 220UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TAE220ML Datasheet
History Price: $3.72
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10TAE220ML vs 10TPB100M
Part No
10TAE220ML
10TPB100M
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TA
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Obsolete
Capacitance
220 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
25mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 105℃
-
Lifetime @ Temp.
2000 Hrs @ 105℃
-
Mounting Type
Surface Mount
-
Package / Case
2917 (7343 Metric)
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
-
Height - Seated (Max)
0.118" (3.00mm)
-
Lead Spacing
-
-
Manufacturer Size Code
D3L
-
Ratings
-
-
Features
General Purpose
-