109D226X0100F2
109D226X0100F2
Active
Description:  109D226X0100F2
Manufacturer:  Vishay Sprague
History Price: $41.54
In Stock: 7800
109D226X0100F2 vs 109D686X9060F2
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
22 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
7Ohm @ 120Hz
3Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
F
F
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-