Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 109D147X9006F2
109D147X9006F2
Active
Tantalum Capacitors
Description:
CAP TANT 140UF 10% 6V AXIAL
Manufacturer:
Vishay Sprague
Datasheet:
109D147X9006F2 Datasheet
History Price: $35.3744
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
109D147X9006F2 vs 109D866X9100K2
Part No
109D147X9006F2
109D866X9100K2
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
TANTALEX?, 109D
TANTALEX?, 109D
Packaging
Tray
Tray
Status
Active
Active
Capacitance
140 µF
86 µF
Tolerance
?0%
?0%
Voltage - Rated
6 V
100 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2Ohm
3.2Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.796" L (7.92mm x 20.22mm)
0.406" Dia x 1.217" L (10.31mm x 30.91mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
F
K
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-