Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106PHB250K2H
106PHB250K2H
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 250VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106PHB250K2H Datasheet
History Price: Active
In Stock: 33900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106PHB250K2H vs 106K100CS4-FA
Part No
106PHB250K2H
106K100CS4-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHB
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.6 mOhms
3 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
14-DIP
Height - Seated (Max)
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
1.299" (33.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
0.394" (10.00mm)
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL