Voltage Rating - AC
63V
275V
Voltage Rating - DC
100V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.8 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.689" W (32.00mm x 17.50mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.122" (28.50mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.476" (37.50mm)
Ratings
General Purpose
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
-