106MSR100K
106MSR100K
Active
Description:  CAP FILM 10UF 10% 100VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106MSR100K Datasheet
History Price: $3.41
In Stock: 28400
106MSR100K vs 106K050CS4G-FA
Series
MSR
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
-
Voltage Rating - DC
100V
50V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Radial
10-SMD, Gull Wing
Height - Seated (Max)
1.260" L x 0.689" W (32.00mm x 17.50mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
1.122" (28.50mm)
0.320" (8.12mm)
Lead Spacing
PC Pins
Gull Wing
Applications
1.083" (27.50mm)
0.394" (10.00mm)
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL