106MABA04KJS
106MABA04KJS
Obsolete
Description:  CAP FILM 10UF 10% 370VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 22900
106MABA04KJS vs 106MWR100K
Series
MAB
MWR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
63V
Voltage Rating - DC
370V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
177 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
Motor Run
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR