106MABA02KJS
106MABA02KJS
Obsolete
Description:  CAP FILM 10UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 10700
106MABA02KJS vs 106MMR100K
Series
MAB
MMR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
63V
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.024" L x 0.453" W (26.00mm x 11.50mm)
Termination
1.457" (37.00mm)
0.827" (21.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
0.886" (22.50mm)
Ratings
Motor Run
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
-