Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106MABA02KJS
106MABA02KJS
Obsolete
Film Capacitors
Description:
CAP FILM 10UF 10% 600VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106MABA02KJS Datasheet
History Price: Obsolete
In Stock: 10700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106MABA02KJS vs 106MABA03KJS
Part No
106MABA02KJS
106MABA03KJS
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MAB
MAB
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
250V
Voltage Rating - DC
600V
500V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.457" (37.00mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
Motor Run
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-