106MABA02KJS
106MABA02KJS
Obsolete
Description:  CAP FILM 10UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 10700
106MABA02KJS vs 106K100CS4-FA
Series
MAB
Capstick? CS
Packaging
Bulk
Tube
Status
Obsolete
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-
3 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
14-DIP
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
1.457" (37.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
0.394" (10.00mm)
Ratings
Motor Run
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL