Voltage Rating - AC
320V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-
3 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
14-DIP
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.995" L x 0.500" W (25.30mm x 12.70mm)
Termination
1.457" (37.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
0.394" (10.00mm)
Ratings
Motor Run
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL