106K100RA6
106K100RA6
Active
Description:  CAPACITOR MLP 10UF 100V RADIAL
Manufacturer:  Paktron
Datasheet:   106K100RA6 Datasheet
History Price: Active
In Stock: 36300
106K100RA6 vs 106MABA02KJS
Series
Angstor?
MAB
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
320V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
5 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.650" L x 0.260" W (16.50mm x 6.60mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.461" (11.70mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.476" (37.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-