106K100CS4G-FA
106K100CS4G-FA
Active
Description:  CAP FILM 10UF 10% 100VDC 14SMD
History Price: $49.43
In Stock: 24100
106K100CS4G-FA vs 106PHB600K2R
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
350V
Voltage Rating - DC
100V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
4.5 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
0.250" (6.35mm)
1.772" (45.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-