106K100CS4G-FA
106K100CS4G-FA
Active
Description:  CAP FILM 10UF 10% 100VDC 14SMD
History Price: $49.43
In Stock: 24100
106K100CS4G-FA vs 106MSR100K
Series
Capstick? CS
MSR
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
63V
Voltage Rating - DC
100V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
1.260" L x 0.689" W (32.00mm x 17.50mm)
Termination
0.250" (6.35mm)
1.122" (28.50mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-