Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 106K100CS4G-FA
106K100CS4G-FA
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 100VDC 14SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
106K100CS4G-FA Datasheet
History Price: $49.43
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106K100CS4G-FA vs 106K050CS4G
Part No
106K100CS4G-FA
106K050CS4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
Capstick? CS
Capstick? CS
Packaging
Tube
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
100V
50V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
3 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Surface Mount
Size / Dimension
14-SMD, Gull Wing
10-SMD, Gull Wing
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
0.250" (6.35mm)
0.319" (8.10mm)
Lead Spacing
Gull Wing
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL