Voltage Rating - AC
-
320V
Voltage Rating - DC
100V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
14-DIP
Radial
Height - Seated (Max)
0.995" L x 0.500" W (25.30mm x 12.70mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.252" (6.40mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-