Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 106K050CS4G
106K050CS4G
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 50VDC 10SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
106K050CS4G Datasheet
History Price: $60.6
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106K050CS4G vs 106K100CB4G
Part No
106K050CS4G
106K100CB4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Paktron
Series
Capstick? CS
Capstick?
Packaging
Tube
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
80V
Voltage Rating - DC
50V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
3 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Surface Mount
Size / Dimension
10-SMD, Gull Wing
14-SMD, Gull Wing
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
0.996" L x 0.500" W (25.30mm x 12.70mm)
Termination
0.319" (8.10mm)
0.248" (6.30mm)
Lead Spacing
Gull Wing
Gull Wing
Applications
0.394" (10.00mm)
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, High Temperature