Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 106K050CS4G
106K050CS4G
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 50VDC 10SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
106K050CS4G Datasheet
History Price: $60.6
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106K050CS4G vs 106HC5700KR
Part No
106K050CS4G
106HC5700KR
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
HC5
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
700V
Voltage Rating - DC
50V
-
Dielectric Material
Polymer, Metallized
Polypropylene (PP)
Operating Temperature
3 mOhms
0.6 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Chassis Mount
Size / Dimension
10-SMD, Gull Wing
Axial, Can - Screw Terminals
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
3.740" Dia (95.00mm)
Termination
0.319" (8.10mm)
2.819" (71.60mm)
Lead Spacing
Gull Wing
Threaded, Female
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-