Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 106K050CS4-FA
106K050CS4-FA
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 50VDC 10DIP
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
106K050CS4-FA Datasheet
History Price: $50.12
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106K050CS4-FA vs 106PHC400K
Part No
106K050CS4-FA
106PHC400K
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
250V
Voltage Rating - DC
50V
400V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
6.3 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
10-DIP
Axial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
1.063" Dia x 2.165" L (27.00mm x 55.00mm)
Termination
0.319" (8.10mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL