Voltage Rating - AC
-
250V
Voltage Rating - DC
50V
500V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
3 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
10-DIP
Radial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
0.319" (8.10mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-