106K050CS4-FA
106K050CS4-FA
Active
Description:  CAP FILM 10UF 10% 50VDC 10DIP
History Price: $50.12
In Stock: 7600
106K050CS4-FA vs 106K100RA6-FA
Series
Capstick? CS
Angstor?
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
80V
Voltage Rating - DC
50V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
5 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
10-DIP
Radial
Height - Seated (Max)
0.618" L x 0.500" W (15.70mm x 12.70mm)
0.650" L x 0.260" W (16.50mm x 6.60mm)
Termination
0.319" (8.10mm)
0.461" (11.70mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
0.591" (15.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, High Temperature