106HC5700KR
106HC5700KR
Active
Description:  CAP FILM 10UF 10% 700VAC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   106HC5700KR Datasheet
History Price: $418.46
In Stock: 14300
106HC5700KR vs 106K050CS4G-FA
Series
HC5
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
-
Voltage Rating - DC
-
50V
Dielectric Material
Polypropylene (PP)
Polymer, Metallized
Operating Temperature
0.6 mOhms
3 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Chassis Mount
Surface Mount
Size / Dimension
Axial, Can - Screw Terminals
10-SMD, Gull Wing
Height - Seated (Max)
3.740" Dia (95.00mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
2.819" (71.60mm)
0.320" (8.12mm)
Lead Spacing
Threaded, Female
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL