Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 106HC5700KR
106HC5700KR
Active
Film Capacitors
Description:
CAP FILM 10UF 10% 700VAC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
106HC5700KR Datasheet
History Price: $418.46
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
106HC5700KR vs 106K050CS4-FA
Part No
106HC5700KR
106K050CS4-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
HC5
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
-
Voltage Rating - DC
-
50V
Dielectric Material
Polypropylene (PP)
Polymer, Metallized
Operating Temperature
0.6 mOhms
3 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Chassis Mount
Through Hole
Size / Dimension
Axial, Can - Screw Terminals
10-DIP
Height - Seated (Max)
3.740" Dia (95.00mm)
0.618" L x 0.500" W (15.70mm x 12.70mm)
Termination
2.819" (71.60mm)
0.319" (8.10mm)
Lead Spacing
Threaded, Female
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL