105PSB152K4J
105PSB152K4J
Active
Description:  CAP FILM 1UF 10% 1.5KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 34400
105PSB152K4J vs 105PSB850K2J
Series
PSB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
500V
Voltage Rating - DC
1500V (1.5kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.6 mOhms
3.3 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial
Height - Seated (Max)
1.673" L x 1.181" W (42.50mm x 30.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.772" (45.00mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-