Voltage Rating - AC
650V
700V
Voltage Rating - DC
1500V (1.5kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
2.9 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 6 Leads
Height - Seated (Max)
1.673" L x 1.181" W (42.50mm x 30.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.772" (45.00mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
2.067" (52.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-