105PPS700K
105PPS700K
Active
Description:  CAP FILM 1UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPS700K Datasheet
History Price: Active
In Stock: 16700
105PPS700K vs 105PHB850K2J
Series
PPS
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
450V
Voltage Rating - DC
700V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.1 mOhms
4.2 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.827" Dia x 1.339" L (21.00mm x 34.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
-