105PPA122K
105PPA122K
Active
Description:  CAP FILM 1UF 10% 1.2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   105PPA122K Datasheet
History Price: $10.46
In Stock: 36800
105PPA122K vs 105PPB102K
Series
PPA
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
550V
600V
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.4 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.260" Dia x 1.811" L (32.00mm x 46.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-