Voltage Rating - AC
500V
600V
Voltage Rating - DC
850V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.2 mOhms
4.2 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.024" Dia x 1.339" L (26.00mm x 34.00mm)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-