Voltage Rating - AC
400V
160V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.5 mOhms
-
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.846" Dia x 1.339" L (21.50mm x 34.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Termination
-
0.787" (20.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-