105MABA01KIS
105MABA01KIS
Obsolete
Description:  CAP FILM 1UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 44000
105MABA01KIS vs 105PSB102K4J
Series
MAB
PSB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
575V
Voltage Rating - DC
800V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.9 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
1.555" L x 0.866" W (39.50mm x 22.00mm)
Radial - 4 Leads
Height - Seated (Max)
1.024" (26.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
1.378" (35.00mm)
PC Pins
Applications
Motor Run
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-