Voltage Rating - AC
400V
600V
Voltage Rating - DC
800V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
4.2 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.555" L x 0.866" W (39.50mm x 22.00mm)
Axial
Height - Seated (Max)
1.024" (26.00mm)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
Lead Spacing
1.378" (35.00mm)
PC Pins
Ratings
-
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-