105K400CS6
105K400CS6
Active
Description:  CAP FILM 1UF 10% 400VDC 14DIP
Datasheet:   105K400CS6 Datasheet
History Price: $27.06
In Stock: 34200
105K400CS6 vs 105PSB152K4J
Series
Capstick? CS
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
650V
Voltage Rating - DC
400V
1500V (1.5kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.6 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
14-DIP
Through Hole
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
Radial - 4 Leads
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Termination
PC Pins
1.772" (45.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8 mOhms
-