Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
750V
725V
Voltage Rating - DC
3000V (3kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Height - Seated (Max)
1.181" (30.00mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
1.476" (37.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
9.3 mOhms
11.5 mOhms