Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
750V
160V
Voltage Rating - DC
3000V (3kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.673" L x 0.866" W (42.50mm x 22.00mm)
0.236" Dia x 0.551" L (6.00mm x 14.00mm)
Height - Seated (Max)
1.181" (30.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
9.3 mOhms
14.147 Ohms