104PSB252K2J
104PSB252K2J
Active
Description:  CAP FILM 0.1UF 10% 2.5KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 12200
104PSB252K2J vs 104MWR102K
Series
PSB
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
725V
250V
Voltage Rating - DC
2500V (2.5kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.472" Dia x 1.142" L (12.00mm x 29.00mm)
Height - Seated (Max)
1.102" (28.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
General Purpose
Ratings
-
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
11.5 mOhms
14.147 Ohms