104PSB122K2G
104PSB122K2G
Active
Description:  CAP FILM 0.1UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 6700
104PSB122K2G vs 104PPB162K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
630V
650V
Voltage Rating - DC
1200V (1.2kV)
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.043" L x 0.512" W (26.50mm x 13.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Height - Seated (Max)
0.866" (22.00mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
1.083" (27.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
9.7 mOhms
-