104PPB162K
104PPB162K
Active
Description:  CAP FILM 0.1UF 10% 1.6KVDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   104PPB162K Datasheet
History Price: $4.25
In Stock: 20100
104PPB162K vs 104MWR152KJ
Series
PPB
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
300V
Voltage Rating - DC
1600V (1.6kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.551" W (32.00mm x 14.00mm)
0.512" Dia x 1.339" L (13.00mm x 34.00mm)
Height - Seated (Max)
1.102" (28.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
Commutation; High Pulse, DV/DT; Snubber
General Purpose
Ratings
-
-
Features
-
Low ESR
ESR (Equivalent Series Resistance)
-
-