Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
600V
750V
Voltage Rating - DC
1000V (1kV)
4000V (4kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.043" L x 0.512" W (26.50mm x 13.00mm)
1.083" Dia x 1.831" L (27.50mm x 46.50mm)
Height - Seated (Max)
0.866" (22.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
-
Applications
Commutation; High Pulse, DV/DT; Snubber
General Purpose
ESR (Equivalent Series Resistance)
-
-