104PPB102KG
104PPB102KG
Active
Description:  CAP FILM 0.1UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPB102KG Datasheet
History Price: Active
In Stock: 39000
104PPB102KG vs 104MSR630K
Series
PPB
MSR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
600V
220V
Voltage Rating - DC
1000V (1kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.043" L x 0.512" W (26.50mm x 13.00mm)
0.728" L x 0.394" W (18.50mm x 10.00mm)
Height - Seated (Max)
0.866" (22.00mm)
0.610" (15.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
0.591" (15.00mm)
Applications
Commutation; High Pulse, DV/DT; Snubber
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
17.684 Ohms