Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
600V
700V
Voltage Rating - DC
1000V (1kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
0.787" (20.00mm)
1.299" (33.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.083" (27.50mm)
Applications
Commutation; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-