104PPB102K
104PPB102K
Active
Description:  CAP FILM 0.1UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPB102K Datasheet
History Price: $1.87225
In Stock: 7900
104PPB102K vs 104PPA152K
Series
PPB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
600V
600V
Voltage Rating - DC
1000V (1kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
0.630" Dia x 1.339" L (16.00mm x 34.00mm)
Height - Seated (Max)
0.787" (20.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
9.6 mOhms