Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
750V
650V
Voltage Rating - DC
3000V (3kV)
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
-
0.866" (22.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
9.4 mOhms
9.5 mOhms