Capacitance
0.1 µF
0.1 µF
Voltage Rating - AC
750V
500V
Voltage Rating - DC
3000V (3kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
0.433" Dia x 1.339" L (11.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
9.4 mOhms
11.5 mOhms