104PPA252KD20
104PPA252KD20
Active
Description:  CAP FILM 0.1UF 10% 2.5KVDC AXIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 2400
104PPA252KD20 vs 104PPB102K
Series
PPA
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
600V
Voltage Rating - DC
2500V (2.5kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
0.768" Dia x 1.811" L (19.50mm x 46.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
-
0.787" (20.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
11.5 mOhms
-