104PPA202K
104PPA202K
Active
Description:  CAP FILM 0.1UF 10% 2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   104PPA202K Datasheet
History Price: $6.78
In Stock: 21300
104PPA202K vs 104PPA850KD11
Series
PPA
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
500V
Voltage Rating - DC
2000V (2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.787" Dia x 1.339" L (20.00mm x 34.00mm)
0.433" Dia x 1.339" L (11.00mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
8.4 mOhms
11.5 mOhms